CAP ALUM SNAP-IN HIGH RIPPLE
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-PEH534UDE3470M2-ND | 90AC7189 |
| Product Name | Aluminum Electrolytic Capacitors | 470.pf 350V Kemet |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Features | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |