KEMET Electronics Corporation Aluminum Electrolytic Capacitors PEH227MLL4110QE4

Description
1100µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 77mOhm @ 100Hz 2000 Hrs @ 150°C
Request a Quote Datasheet
Description
1100µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 77mOhm @ 100Hz 2000 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-PEH227MLL4110QE4-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-PEH227MLL4110QE4-ND
Aluminum Electrolytic Capacitors 399-PEH227MLL4110QE4-ND
1100µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 77mOhm @ 100Hz 2000 Hrs @ 150°C

1100µF 63V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 77mOhm @ 100Hz 2000 Hrs @ 150°C

Buy Now Datasheet
Cap, 1100Uf, 63V, Alu Elec, Radial Rohs Compliant Kemet - 29AK3321 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1100Uf, 63V, Alu Elec, Radial Rohs Compliant Kemet
29AK3321
Cap, 1100Uf, 63V, Alu Elec, Radial Rohs Compliant Kemet 29AK3321
CAP, 1100UF, 63V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 1100UF, 63V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-PEH227MLL4110QE4-ND 29AK3321
Product Name Aluminum Electrolytic Capacitors Cap, 1100Uf, 63V, Alu Elec, Radial Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive
Features Polarized
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C663U7R5AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details