3300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 30mOhm @ 100Hz 19000 Hrs @ 85°C
Aluminum Electrolytic Capacitor 3300uF 450V 20% Screw Terminal 30mR 14.2A Product overview: PEH200YU433CMB2 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 450V, 14.2A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 450V, 14.2A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-PEH200YU433CMB2 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-10031-ND | 58-PEH200YU433CMB2 | 54T7721 |
| Product Name | Aluminum Electrolytic Capacitors | 3300uF 450V 14.2A Capacitor | 3300Ufvv Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Features | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |