KEMET Electronics Corporation Aluminum Electrolytic Capacitors PEH200YD3330MU2

Description
CAP ALUM SCRW TERM 85C
Request a Quote Datasheet
Description
CAP ALUM SCRW TERM 85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-PEH200YD3330MU2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-PEH200YD3330MU2-ND
Aluminum Electrolytic Capacitors 399-PEH200YD3330MU2-ND
CAP ALUM SCRW TERM 85C

CAP ALUM SCRW TERM 85C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, Peh200 Series, 330 F, 20%, 450 V, 35 Mm, 0.16 Ohm Rohs Compliant Kemet - 31Y3397 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, Peh200 Series, 330 F, 20%, 450 V, 35 Mm, 0.16 Ohm Rohs Compliant Kemet
31Y3397
Electrolytic Capacitor, Long Life, Peh200 Series, 330 F, 20%, 450 V, 35 Mm, 0.16 Ohm Rohs Compliant Kemet 31Y3397
Electrolytic Capacitor, Long Life, PEH200 Series, 330 F, 20%, 450 V, 35 mm, 0.16 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, PEH200 Series, 330 F, 20%, 450 V, 35 mm, 0.16 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-PEH200YD3330MU2-ND 31Y3397
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, Peh200 Series, 330 F, 20%, 450 V, 35 Mm, 0.16 Ohm Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details