KEMET PEH200SO4470MU2 Capacitor
KEMET PEH200SO4470MU2 Capacitor
4700µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 29mOhm @ 100Hz 15000 Hrs @ 85°C
Aluminum Electrolytic Capacitor 4700uF 250V 20% Screw Terminal 11.3A Product overview: PEH200SO4470MU2 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 250V, 11.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 250V, 11.3A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-PEH200SO4470MU2 can be used for catalog matching and distributor lookup.
CAPACITOR, 4700UF, 250V, 65X105; Capacitance:4700µF; Voltage Rating:250V; Product Range:PEH200 Series; Lifetime @ Temperature:60000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:65mm; Lead RoHS Compliant: Yes
CAP ALUM 4700UF 20% 250V SCREW
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 189901 | 399-PEH200SO4470MU2-ND | 58-PEH200SO4470MU2 | 67T1340 | PEH200SO4470MU2 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | 4700uF 250V 11.3A Capacitor | Capacitor, 4700Uf, 250V, 65X105; Capacitance Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Features | Polarized | Polarized | Polarized | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |