KEMET Electronics Corporation Cap, 330Μf, 63V; Capacitance Kemet PEG124MF333AQL1

Description
CAP, 330µF, 63V; Capacitance:330µF; Voltage Rating:63V; Product Range:PEG124 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:16mm; Lead Spacing:-; Height:29mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 330µF, 63V; Capacitance:330µF; Voltage Rating:63V; Product Range:PEG124 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:16mm; Lead Spacing:-; Height:29mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 330Μf, 63V; Capacitance Kemet - 48AC1763 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 63V; Capacitance Kemet
48AC1763
Cap, 330Μf, 63V; Capacitance Kemet 48AC1763
CAP, 330µF, 63V; Capacitance:330µF; Voltage Rating:63V; Product Range:PEG124 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:16mm; Lead Spacing:-; Height:29mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 330µF, 63V; Capacitance:330µF; Voltage Rating:63V; Product Range:PEG124 Series; Capacitance Tolerance:+30%, -10%; Capacitor Terminals:Axial Leaded; Diameter:16mm; Lead Spacing:-; Height:29mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 48AC1763
Product Name Cap, 330Μf, 63V; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; Axial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details