Yageo USA Chip Resistor - Surface Mount PE2512FKF7W0R05L

Description
50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG6037TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6037TR-ND
Chip Resistor - Surface Mount YAG6037TR-ND
50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG6037CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6037CT-ND
Chip Resistor - Surface Mount YAG6037CT-ND
50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG6037DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6037DKR-ND
Chip Resistor - Surface Mount YAG6037DKR-ND
50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
0.05 OHM 2W Resistor - 52-PE2512FKF7W0R05L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05 OHM 2W Resistor
52-PE2512FKF7W0R05L
0.05 OHM 2W Resistor 52-PE2512FKF7W0R05L
RES 0.05 OHM 1% 2W 2512 Product overview: PE2512FKF7W0R05L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PE2512FKF7W0R05L can be used for catalog matching and distributor lookup.

RES 0.05 OHM 1% 2W 2512 Product overview: PE2512FKF7W0R05L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PE2512FKF7W0R05L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1375247-PE2512FKF7W0R05L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375247-PE2512FKF7W0R05L
Resistors - Chip Resistor - Surface Mount 1375247-PE2512FKF7W0R05L
Win Source Part Number: 1375247-PE2512FKF7W0 R05L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 170°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: PE Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Height - Seated (Max): 0.035" (0.89mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 50 mOhms Power (Watts): 2W Composition: Metal Foil Number of Terminations: 2

Win Source Part Number: 1375247-PE2512FKF7W0R05L
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 170°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: PE
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Height - Seated (Max): 0.035" (0.89mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 50 mOhms
Power (Watts): 2W
Composition: Metal Foil
Number of Terminations: 2

Buy Now Datasheet
RES 0.05 OHM 1% 2W 2512 - 898-PE2512FKF7W0R05L - Utmel Electronic Limited
Hong Kong, China
RES 0.05 OHM 1% 2W 2512
898-PE2512FKF7W0R05L
RES 0.05 OHM 1% 2W 2512 898-PE2512FKF7W0R05L
RES 0.05 OHM 1% 2W 2512

RES 0.05 OHM 1% 2W 2512

Supplier's Site
Res, 0R05, 1%, 2W, Metal Film, 2512; Resistance Yageo - 59AK1828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 1%, 2W, Metal Film, 2512; Resistance Yageo
59AK1828
Res, 0R05, 1%, 2W, Metal Film, 2512; Resistance Yageo 59AK1828
RES, 0R05, 1%, 2W, METAL FILM, 2512; Resistance:0.05ohm; Product Range:PE_L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R05, 1%, 2W, METAL FILM, 2512; Resistance:0.05ohm; Product Range:PE_L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R05, 1%, 2W, Metal Film, 2512; Resistance Yageo - 59AK3907 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 1%, 2W, Metal Film, 2512; Resistance Yageo
59AK3907
Res, 0R05, 1%, 2W, Metal Film, 2512; Resistance Yageo 59AK3907
RES, 0R05, 1%, 2W, METAL FILM, 2512; Resistance:0.05ohm; Product Range:PE_L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R05, 1%, 2W, METAL FILM, 2512; Resistance:0.05ohm; Product Range:PE_L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PE2512FKF7W0R05L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PE2512FKF7W0R05L
Chip Resistor - Surface Mount PE2512FKF7W0R05L
RES 0.05 OHM 1% 2W 2512

RES 0.05 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG6037TR-ND 52-PE2512FKF7W0R05L 1375247-PE2512FKF7W0R05L 898-PE2512FKF7W0R05L 59AK1828 PE2512FKF7W0R05L
Product Name Chip Resistor - Surface Mount 0.05 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount RES 0.05 OHM 1% 2W 2512 Res, 0R05, 1%, 2W, Metal Film, 2512; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm Metal Film Metal Foil Metal Foil; Metal Foil MetalFilm MetalFilm
Mounting / Packaging 2512; 2512 2512 (6432 Metric) Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT 2512; 2512 [6432 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details