Yageo USA Chip Resistor - Surface Mount PE2512FKF070R02L

Description
RES 0.02 OHM 1% 1W 2512
Request a Quote Datasheet
Description
RES 0.02 OHM 1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-PE2512FKF070R02LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE2512FKF070R02LCT-ND
Chip Resistor - Surface Mount 13-PE2512FKF070R02LCT-ND
RES 0.02 OHM 1% 1W 2512

RES 0.02 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PE2512FKF070R02LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE2512FKF070R02LTR-ND
Chip Resistor - Surface Mount 13-PE2512FKF070R02LTR-ND
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PE2512FKF070R02LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE2512FKF070R02LDKR-ND
Chip Resistor - Surface Mount 13-PE2512FKF070R02LDKR-ND
RES 0.02 OHM 1% 1W 2512

RES 0.02 OHM 1% 1W 2512

Buy Now Datasheet
Res, R02, 1%, 1W, Metal Film, 2512; Resistance Yageo - 58AK7739 - Newark, An Avnet Company
Chicago, IL, United States
Res, R02, 1%, 1W, Metal Film, 2512; Resistance Yageo
58AK7739
Res, R02, 1%, 1W, Metal Film, 2512; Resistance Yageo 58AK7739
RES, R02, 1%, 1W, METAL FILM, 2512; Resistance:0.02ohm; Product Range:PE_L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes

RES, R02, 1%, 1W, METAL FILM, 2512; Resistance:0.02ohm; Product Range:PE_L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R02, 1%, 1W, Metal Film, 2512; Resistance Yageo - 58AK3276 - Newark, An Avnet Company
Chicago, IL, United States
Res, R02, 1%, 1W, Metal Film, 2512; Resistance Yageo
58AK3276
Res, R02, 1%, 1W, Metal Film, 2512; Resistance Yageo 58AK3276
RES, R02, 1%, 1W, METAL FILM, 2512; Resistance:0.02ohm; Product Range:PE_L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes

RES, R02, 1%, 1W, METAL FILM, 2512; Resistance:0.02ohm; Product Range:PE_L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PE2512FKF070R02L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PE2512FKF070R02L
Chip Resistor - Surface Mount PE2512FKF070R02L
RES 0.02 OHM 1% 1W 2512

RES 0.02 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-PE2512FKF070R02LCT-ND 58AK7739 PE2512FKF070R02L
Product Name Chip Resistor - Surface Mount Res, R02, 1%, 1W, Metal Film, 2512; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573339 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details