Yageo USA
Chip Resistor - Surface Mount
PE2512FKE070R03Z
Description
RES 0.03 OHM 1% 1W 2512
Request a Quote
Email Supplier
Datasheet
Description
RES 0.03 OHM 1% 1W 2512
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
13-PE2512FKE070R03Z-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Current Sensing; General Use
|
|
Technology / Construction
|
Metal Foil
|
|
Mounting / Packaging
|
2512; 2512
|
|
Resistance Range
|
0.0300 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
33 ohms
View Details
4 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details