Yageo USA Chip Resistor - Surface Mount PE2512DKF070R007L

Description
7 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote
Description
7 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PE2512DKF070R007L is a surface mount chip resistor from Lingto Electronic Limited, designed for current sensing applications. It features a resistance value of 0.007 ohms with a tolerance of ±0.5%, making it suitable for precise measurements in various electronic circuits. The resistor is AEC-Q200 qualified, indicating its reliability for automotive applications. It is constructed with a metal film and ceramic substrate, ensuring durability and stability under operational conditions. The product is RoHS compliant and halogen-free, aligning with environmental standards. It is available in a 2512 size and can handle power ratings of 1W, 2W, 3W, or 5W depending on the specific configuration. This resistor is applicable in consumer goods, telecommunications, industrial power supplies, and alternative energy systems.

Datasheet Summary
Powered by GS/AI

The PE2512DKF070R007L is a surface mount chip resistor from Lingto Electronic Limited, designed for current sensing applications. It features a resistance value of 0.007 ohms with a tolerance of ±0.5%, making it suitable for precise measurements in various electronic circuits. The resistor is AEC-Q200 qualified, indicating its reliability for automotive applications. It is constructed with a metal film and ceramic substrate, ensuring durability and stability under operational conditions. The product is RoHS compliant and halogen-free, aligning with environmental standards. It is available in a 2512 size and can handle power ratings of 1W, 2W, 3W, or 5W depending on the specific configuration. This resistor is applicable in consumer goods, telecommunications, industrial power supplies, and alternative energy systems.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PE2512DKF070R007L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PE2512DKF070R007L-ND
Chip Resistor - Surface Mount PE2512DKF070R007L-ND
7 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

7 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - PE2512DKF070R007L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
PE2512DKF070R007L
Chip Resistor - Surface Mount PE2512DKF070R007L
RES 0.007 OHM 0.5% 1W 2512

RES 0.007 OHM 0.5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number PE2512DKF070R007L-ND PE2512DKF070R007L
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm Metal Foil
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0070 ohms 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD204GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details