Yageo USA Chip Resistor - Surface Mount PE2512DKE070R008L

Description
8 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote
Description
8 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PE2512DKE070R008L is a surface mount chip resistor from Lingto Electronic Limited, designed for low resistance applications with a value of 0.008 ohms and a tolerance of 0.5%. It is rated for a power of 1 watt and features a low temperature coefficient of resistance (TCR), making it suitable for precision current sensing applications. The resistor is AEC-Q200 qualified, ensuring it meets automotive standards for reliability. It is RoHS compliant and halogen-free, contributing to reduced environmental impact. This component is ideal for use in consumer goods, telecommunications, industrial power supplies, and automotive applications.

Datasheet Summary
Powered by GS/AI

The PE2512DKE070R008L is a surface mount chip resistor from Lingto Electronic Limited, designed for low resistance applications with a value of 0.008 ohms and a tolerance of 0.5%. It is rated for a power of 1 watt and features a low temperature coefficient of resistance (TCR), making it suitable for precision current sensing applications. The resistor is AEC-Q200 qualified, ensuring it meets automotive standards for reliability. It is RoHS compliant and halogen-free, contributing to reduced environmental impact. This component is ideal for use in consumer goods, telecommunications, industrial power supplies, and automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PE2512DKE070R008L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PE2512DKE070R008L-ND
Chip Resistor - Surface Mount PE2512DKE070R008L-ND
8 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

8 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - PE2512DKE070R008L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
PE2512DKE070R008L
Chip Resistor - Surface Mount PE2512DKE070R008L
RES 0.008 OHM 0.5% 1W 2512

RES 0.008 OHM 0.5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number PE2512DKE070R008L-ND PE2512DKE070R008L
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm Metal Foil
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0080 ohms 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573330 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details