10 mOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
RES 0.01 OHM 5% 1W 2010
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | PE2010JKM7W0R01L-ND | PE2010JKM7W0R01L |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 2010; 2010 | |
| Resistance Range | 0.0100 ohms | 1.00E7 ohms |