Yageo USA Chip Resistor - Surface Mount PE2010FKM7W0R007L

Description
7 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
7 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PE2010FKM7W0R007L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
PE2010FKM7W0R007L-ND
Chip Resistor - Surface Mount PE2010FKM7W0R007L-ND
7 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

7 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
RES SMD 7 MOHM 1% 1W 2010 - 898-PE2010FKM7W0R007L - Utmel Electronic Limited
Hong Kong, China
RES SMD 7 MOHM 1% 1W 2010
898-PE2010FKM7W0R007L
RES SMD 7 MOHM 1% 1W 2010 898-PE2010FKM7W0R007L
RES SMD 7 MOHM 1% 1W 2010

RES SMD 7 MOHM 1% 1W 2010

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number PE2010FKM7W0R007L-ND 898-PE2010FKM7W0R007L
Product Name Chip Resistor - Surface Mount RES SMD 7 MOHM 1% 1W 2010
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm Metal Foil; Metal Foil
Mounting / Packaging 2010; 2010 2010
Resistance Range 0.0070 ohms 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details