60 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
RES 0.06 OHM 1% 1/2W 2010
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | PE2010FKF070R06L-ND | PE2010FKF070R06L |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 2010; 2010 | |
| Resistance Range | 0.0600 ohms | 0.0600 ohms |