Yageo USA Chip Resistor - Surface Mount PE2010FKE070R1Z

Description
RES 0.1 OHM 1% 1/2W 2010
Request a Quote Datasheet
Description
RES 0.1 OHM 1% 1/2W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-PE2010FKE070R1Z-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE2010FKE070R1Z-ND
Chip Resistor - Surface Mount 13-PE2010FKE070R1Z-ND
RES 0.1 OHM 1% 1/2W 2010

RES 0.1 OHM 1% 1/2W 2010

Buy Now Datasheet
0.1 OHM 2W Resistor - 52-PE2010FKE070R1Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 2W Resistor
52-PE2010FKE070R1Z
0.1 OHM 2W Resistor 52-PE2010FKE070R1Z
RES 0.1 OHM 1% 1/2W 2010 Product overview: PE2010FKE070R1Z from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PE2010FKE070R1Z can be used for catalog matching and distributor lookup.

RES 0.1 OHM 1% 1/2W 2010 Product overview: PE2010FKE070R1Z from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PE2010FKE070R1Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1375318-PE2010FKE070R1Z - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375318-PE2010FKE070R1Z
Resistors - Chip Resistor - Surface Mount 1375318-PE2010FKE070R1Z
Win Source Part Number: 1375318-PE2010FKE070 R1Z Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: PE Product Status: Active Features: Current Sense, Moisture Resistant Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Height - Seated (Max): 0.035" (0.89mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 100 MOhms Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1375318-PE2010FKE070R1Z
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: PE
Product Status: Active
Features: Current Sense, Moisture Resistant
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Height - Seated (Max): 0.035" (0.89mm)
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 100 MOhms
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
Resistors >> Current Sense Resistors/Shunt Resistors - PE2010FKE070R1Z - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
PE2010FKE070R1Z
Resistors >> Current Sense Resistors/Shunt Resistors PE2010FKE070R1Z
500mW 100mΩ Surface Mount Thin Film Resistor ±50ppm/°C ±1% 2010 Current Sense Resistors/Shunt Resistors ROHS

500mW 100mΩ Surface Mount Thin Film Resistor ±50ppm/°C ±1% 2010 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Resistors Current Sensing Resistors
Product Number 13-PE2010FKE070R1Z-ND 52-PE2010FKE070R1Z 1375318-PE2010FKE070R1Z PE2010FKE070R1Z
Product Name Chip Resistor - Surface Mount 0.1 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount Resistors >> Current Sense Resistors/Shunt Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Thin Film (Chip)
Mounting / Packaging 2010; 2010 2010 (5025 Metric)
Resistance Range 0.1000 ohms 0.1000 ohms 1.00E8 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details