Yageo USA Surface Mount Resistors PE1206FRM7W0R01L

Description
Yageo PE1206FRM7W0R01L
Request a Quote Datasheet
Description
Yageo PE1206FRM7W0R01L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1995899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995899
Surface Mount Resistors 1995899
Yageo PE1206FRM7W0R01L

Yageo PE1206FRM7W0R01L

Supplier's Site
Surface Mount Resistors - 1995900P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995900P
Surface Mount Resistors 1995900P
Yageo PE1206FRM7W0R01L

Yageo PE1206FRM7W0R01L

Supplier's Site
Surface Mount Resistors - 1995900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995900
Surface Mount Resistors 1995900
Yageo PE1206FRM7W0R01L

Yageo PE1206FRM7W0R01L

Supplier's Site
Chip Resistor - Surface Mount - YAG6024TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6024TR-ND
Chip Resistor - Surface Mount YAG6024TR-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG6024CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6024CT-ND
Chip Resistor - Surface Mount YAG6024CT-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG6024DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6024DKR-ND
Chip Resistor - Surface Mount YAG6024DKR-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Res, R01, 1%, 0.5W, Metal Film, 1206; Resistance Yageo - 58AK9792 - Newark, An Avnet Company
Chicago, IL, United States
Res, R01, 1%, 0.5W, Metal Film, 1206; Resistance Yageo
58AK9792
Res, R01, 1%, 0.5W, Metal Film, 1206; Resistance Yageo 58AK9792
RES, R01, 1%, 0.5W, METAL FILM, 1206; Resistance:0.01ohm; Product Range:PE_L Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R01, 1%, 0.5W, METAL FILM, 1206; Resistance:0.01ohm; Product Range:PE_L Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Res, R01, 1%, 0.5W, Metal Film, 1206; Resistance Yageo - 58AK5849 - Newark, An Avnet Company
Chicago, IL, United States
Res, R01, 1%, 0.5W, Metal Film, 1206; Resistance Yageo
58AK5849
Res, R01, 1%, 0.5W, Metal Film, 1206; Resistance Yageo 58AK5849
RES, R01, 1%, 0.5W, METAL FILM, 1206; Resistance:0.01ohm; Product Range:PE_L Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R01, 1%, 0.5W, METAL FILM, 1206; Resistance:0.01ohm; Product Range:PE_L Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1995899 1995900P YAG6024TR-ND 58AK9792
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, R01, 1%, 0.5W, Metal Film, 1206; Resistance Yageo
Category / Application Current Sensing Current Sensing Automotive; Current Sensing; General Use
Technology / Construction Current Sensing Current Sensing MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567841P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTP3R60FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers