Yageo USA Chip Resistor - Surface Mount PE1206FRM070R025L

Description
RES 0.025 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 0.025 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-PE1206FRM070R025LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE1206FRM070R025LCT-ND
Chip Resistor - Surface Mount 13-PE1206FRM070R025LCT-ND
RES 0.025 OHM 1% 1/4W 1206

RES 0.025 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PE1206FRM070R025LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE1206FRM070R025LDKR-ND
Chip Resistor - Surface Mount 13-PE1206FRM070R025LDKR-ND
RES 0.025 OHM 1% 1/4W 1206

RES 0.025 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PE1206FRM070R025LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE1206FRM070R025LTR-ND
Chip Resistor - Surface Mount 13-PE1206FRM070R025LTR-ND
25 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - PE1206FRM070R025L - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
PE1206FRM070R025L
Chip Resistor - Surface Mount PE1206FRM070R025L
RES 0.025 OHM 1% 1/4W 1206

RES 0.025 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 13-PE1206FRM070R025LCT-ND PE1206FRM070R025L
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm Metal Foil
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73K3AR47GTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1073FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details