RES 0.3 OHM 1% 1W 1206
RES 0.3 OHM 1% 1W 1206
RES 0.3 OHM 1% 1W 1206
RES, 0R3, 1%, 1W, METAL FILM, 1206; Resistance:0.3ohm; Product Range:PE_L Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes
RES, R3, 1%, 1W, METAL FILM, 1206; Resistance:0.3ohm; Product Range:PE_L Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-PE1206FRF470R3LCT-ND | 59AK3880 |
| Product Name | Chip Resistor - Surface Mount | Res, 0R3, 1%, 1W, Metal Film, 1206; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Resistance Range | 0.3000 ohms | 0.3000 ohms |