Yageo USA Chip Resistor - Surface Mount PE1206FRF070R56L

Description
RES 0.56 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 0.56 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-PE1206FRF070R56L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE1206FRF070R56L-ND
Chip Resistor - Surface Mount 13-PE1206FRF070R56L-ND
RES 0.56 OHM 1% 1/4W 1206

RES 0.56 OHM 1% 1/4W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1375305-PE1206FRF070R56L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375305-PE1206FRF070R56L
Resistors - Chip Resistor - Surface Mount 1375305-PE1206FRF070R56L
Win Source Part Number: 1375305-PE1206FRF070 R56L Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 170°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: PE_L Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.035" (0.89mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 560 mOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1375305-PE1206FRF070R56L
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 170°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: PE_L
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.035" (0.89mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 560 mOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
0.56 OHM 4W Resistor - 52-PE1206FRF070R56L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.56 OHM 4W Resistor
52-PE1206FRF070R56L
0.56 OHM 4W Resistor 52-PE1206FRF070R56L
RES 0.56 OHM 1% 1/4W 1206 Product overview: PE1206FRF070R56L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.56 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PE1206FRF070R56L can be used for catalog matching and distributor lookup.

RES 0.56 OHM 1% 1/4W 1206 Product overview: PE1206FRF070R56L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.56 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PE1206FRF070R56L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, R56, 1%, 0.25W, Metal Film, 1206; Resistance Yageo - 59AK3875 - Newark, An Avnet Company
Chicago, IL, United States
Res, R56, 1%, 0.25W, Metal Film, 1206; Resistance Yageo
59AK3875
Res, R56, 1%, 0.25W, Metal Film, 1206; Resistance Yageo 59AK3875
RES, R56, 1%, 0.25W, METAL FILM, 1206; Resistance:0.56ohm; Product Range:PE_L Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R56, 1%, 0.25W, METAL FILM, 1206; Resistance:0.56ohm; Product Range:PE_L Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R56, 1%, 0.25W, Metal Film, 1206; Resistance Yageo - 59AK3874 - Newark, An Avnet Company
Chicago, IL, United States
Res, R56, 1%, 0.25W, Metal Film, 1206; Resistance Yageo
59AK3874
Res, R56, 1%, 0.25W, Metal Film, 1206; Resistance Yageo 59AK3874
RES, R56, 1%, 0.25W, METAL FILM, 1206; Resistance:0.56ohm; Product Range:PE_L Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R56, 1%, 0.25W, METAL FILM, 1206; Resistance:0.56ohm; Product Range:PE_L Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PE1206FRF070R56L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PE1206FRF070R56L
Chip Resistor - Surface Mount PE1206FRF070R56L
RES 0.56 OHM 1% 1/4W 1206

RES 0.56 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 13-PE1206FRF070R56L-ND 1375305-PE1206FRF070R56L 52-PE1206FRF070R56L 59AK3875 PE1206FRF070R56L
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 0.56 OHM 4W Resistor Res, R56, 1%, 0.25W, Metal Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 0.5600 ohms 0.5600 ohms 0.5600 ohms 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details