Yageo USA Chip Resistor - Surface Mount PE1206FRF070R015L

Description
15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG6007DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6007DKR-ND
Chip Resistor - Surface Mount YAG6007DKR-ND
15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG6007CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6007CT-ND
Chip Resistor - Surface Mount YAG6007CT-ND
15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG6007TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6007TR-ND
Chip Resistor - Surface Mount YAG6007TR-ND
15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

15 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Res, R015, 1%, 0.25W, Metal Film, 1206; Resistance Yageo - 58AK3237 - Newark, An Avnet Company
Chicago, IL, United States
Res, R015, 1%, 0.25W, Metal Film, 1206; Resistance Yageo
58AK3237
Res, R015, 1%, 0.25W, Metal Film, 1206; Resistance Yageo 58AK3237
RES, R015, 1%, 0.25W, METAL FILM, 1206; Resistance:0.015ohm; Product Range:PE_L Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R015, 1%, 0.25W, METAL FILM, 1206; Resistance:0.015ohm; Product Range:PE_L Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R015, 1%, 0.25W, Metal Film, 1206; Resistance Yageo - 59AK5956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 1%, 0.25W, Metal Film, 1206; Resistance Yageo
59AK5956
Res, 0R015, 1%, 0.25W, Metal Film, 1206; Resistance Yageo 59AK5956
RES, 0R015, 1%, 0.25W, METAL FILM, 1206; Resistance:0.015ohm; Product Range:PE_L Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R015, 1%, 0.25W, METAL FILM, 1206; Resistance:0.015ohm; Product Range:PE_L Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PE1206FRF070R015L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PE1206FRF070R015L
Chip Resistor - Surface Mount PE1206FRF070R015L
RES 0.015 OHM 1% 1/4W 1206

RES 0.015 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number YAG6007DKR-ND 58AK3237 PE1206FRF070R015L
Product Name Chip Resistor - Surface Mount Res, R015, 1%, 0.25W, Metal Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details