Yageo USA Chip Resistor - Surface Mount PE1206DRM7W0R01L

Description
RES 0.01 OHM 0.5% 1/2W 1206
Request a Quote Datasheet
Description
RES 0.01 OHM 0.5% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-PE1206DRM7W0R01LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE1206DRM7W0R01LCT-ND
Chip Resistor - Surface Mount 13-PE1206DRM7W0R01LCT-ND
RES 0.01 OHM 0.5% 1/2W 1206

RES 0.01 OHM 0.5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PE1206DRM7W0R01LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE1206DRM7W0R01LDKR-ND
Chip Resistor - Surface Mount 13-PE1206DRM7W0R01LDKR-ND
RES 0.01 OHM 0.5% 1/2W 1206

RES 0.01 OHM 0.5% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PE1206DRM7W0R01LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE1206DRM7W0R01LTR-ND
Chip Resistor - Surface Mount 13-PE1206DRM7W0R01LTR-ND
10 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

10 mOhms ±0.5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-PE1206DRM7W0R01LCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm
Mounting / Packaging 1206; 1206
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers