RES 0.068 OHM 1% 1/3W 0805
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-PE0805FRF7T0R068LTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | 0805; 0805 |
| Resistance Range | 0.0680 ohms |