Yageo USA Chip Resistor - Surface Mount PE0805FRF070R05L

Description
50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-PE0805FRF070R05LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE0805FRF070R05LTR-ND
Chip Resistor - Surface Mount 13-PE0805FRF070R05LTR-ND
50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PE0805FRF070R05LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE0805FRF070R05LCT-ND
Chip Resistor - Surface Mount 13-PE0805FRF070R05LCT-ND
50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PE0805FRF070R05LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE0805FRF070R05LDKR-ND
Chip Resistor - Surface Mount 13-PE0805FRF070R05LDKR-ND
50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Res, R05, 1%, 0.125W, Metal Film, 0805; Resistance Yageo - 58AK9751 - Newark, An Avnet Company
Chicago, IL, United States
Res, R05, 1%, 0.125W, Metal Film, 0805; Resistance Yageo
58AK9751
Res, R05, 1%, 0.125W, Metal Film, 0805; Resistance Yageo 58AK9751
RES, R05, 1%, 0.125W, METAL FILM, 0805; Resistance:0.05ohm; Product Range:PE_L Series; Resistor Case / Package:0805 [2013 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.03mm RoHS Compliant: Yes

RES, R05, 1%, 0.125W, METAL FILM, 0805; Resistance:0.05ohm; Product Range:PE_L Series; Resistor Case / Package:0805 [2013 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.03mm RoHS Compliant: Yes

Supplier's Site
Res, 0R05, 1%, 0.125W, Metal Film, 0805; Resistance Yageo - 59AK3859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 1%, 0.125W, Metal Film, 0805; Resistance Yageo
59AK3859
Res, 0R05, 1%, 0.125W, Metal Film, 0805; Resistance Yageo 59AK3859
RES, 0R05, 1%, 0.125W, METAL FILM, 0805; Resistance:0.05ohm; Product Range:PE_L Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R05, 1%, 0.125W, METAL FILM, 0805; Resistance:0.05ohm; Product Range:PE_L Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-PE0805FRF070R05LTR-ND 58AK9751 59AK3859
Product Name Chip Resistor - Surface Mount Res, R05, 1%, 0.125W, Metal Film, 0805; Resistance Yageo Res, 0R05, 1%, 0.125W, Metal Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 0805; 0805 0805; 0805 [2013 Metric] 0805; 0805 [2012 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details