RES 0.005 OHM 5% 1W 1206 WIDE
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-PE0612JKF070R005Z-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 1206; Wide 1206 |
| Resistance Range | 0.0050 ohms |