Yageo USA Chip Resistor - Surface Mount PE0603FRF7T0R05L

Description
RES 0.05 OHM 1% 1/3W 0603
Request a Quote Datasheet
Description
RES 0.05 OHM 1% 1/3W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-PE0603FRF7T0R05LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE0603FRF7T0R05LDKR-ND
Chip Resistor - Surface Mount 13-PE0603FRF7T0R05LDKR-ND
RES 0.05 OHM 1% 1/3W 0603

RES 0.05 OHM 1% 1/3W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PE0603FRF7T0R05LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE0603FRF7T0R05LTR-ND
Chip Resistor - Surface Mount 13-PE0603FRF7T0R05LTR-ND
50 mOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

50 mOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PE0603FRF7T0R05LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE0603FRF7T0R05LCT-ND
Chip Resistor - Surface Mount 13-PE0603FRF7T0R05LCT-ND
RES 0.05 OHM 1% 1/3W 0603

RES 0.05 OHM 1% 1/3W 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-PE0603FRF7T0R05LDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm
Mounting / Packaging 0603; 0603
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2567793 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 0.0051 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details