Yageo USA Chip Resistor - Surface Mount PE0603FRF570R2L

Description
RES 0.2 OHM 1% 1/2W 0603
Request a Quote Datasheet
Description
RES 0.2 OHM 1% 1/2W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-PE0603FRF570R2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE0603FRF570R2LDKR-ND
Chip Resistor - Surface Mount 13-PE0603FRF570R2LDKR-ND
RES 0.2 OHM 1% 1/2W 0603

RES 0.2 OHM 1% 1/2W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PE0603FRF570R2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE0603FRF570R2LCT-ND
Chip Resistor - Surface Mount 13-PE0603FRF570R2LCT-ND
RES 0.2 OHM 1% 1/2W 0603

RES 0.2 OHM 1% 1/2W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PE0603FRF570R2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE0603FRF570R2LTR-ND
Chip Resistor - Surface Mount 13-PE0603FRF570R2LTR-ND
RES 0.2 OHM 1% 1/2W 0603

RES 0.2 OHM 1% 1/2W 0603

Buy Now Datasheet
Res, R2, 1%, 0.5W, Metal Film, 0603; Resistance Yageo - 58AK5827 - Newark, An Avnet Company
Chicago, IL, United States
Res, R2, 1%, 0.5W, Metal Film, 0603; Resistance Yageo
58AK5827
Res, R2, 1%, 0.5W, Metal Film, 0603; Resistance Yageo 58AK5827
RES, R2, 1%, 0.5W, METAL FILM, 0603; Resistance:0.2ohm; Product Range:PE_L Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.52mm RoHS Compliant: Yes

RES, R2, 1%, 0.5W, METAL FILM, 0603; Resistance:0.2ohm; Product Range:PE_L Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.52mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R2, 1%, 0.5W, Metal Film, 0603; Resistance Yageo - 58AK3226 - Newark, An Avnet Company
Chicago, IL, United States
Res, R2, 1%, 0.5W, Metal Film, 0603; Resistance Yageo
58AK3226
Res, R2, 1%, 0.5W, Metal Film, 0603; Resistance Yageo 58AK3226
RES, R2, 1%, 0.5W, METAL FILM, 0603; Resistance:0.2ohm; Product Range:PE_L Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.52mm RoHS Compliant: Yes

RES, R2, 1%, 0.5W, METAL FILM, 0603; Resistance:0.2ohm; Product Range:PE_L Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.52mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-PE0603FRF570R2LDKR-ND 58AK5827
Product Name Chip Resistor - Surface Mount Res, R2, 1%, 0.5W, Metal Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data