RES 0.005 OHM 1% 1.2W 0805 WIDE
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-PE0508FRE070R005Z-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 0805; Wide 0805 |
| Resistance Range | 0.0050 ohms |