Yageo USA Chip Resistor - Surface Mount PE0402FRF070R01L

Description
10 mOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG6001TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6001TR-ND
Chip Resistor - Surface Mount YAG6001TR-ND
10 mOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG6001CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6001CT-ND
Chip Resistor - Surface Mount YAG6001CT-ND
10 mOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG6001DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6001DKR-ND
Chip Resistor - Surface Mount YAG6001DKR-ND
10 mOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Res, 0R01, 1%, 0.0625W, Metal Film, 0402; Resistance Yageo - 49AK7560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1%, 0.0625W, Metal Film, 0402; Resistance Yageo
49AK7560
Res, 0R01, 1%, 0.0625W, Metal Film, 0402; Resistance Yageo 49AK7560
RES, 0R01, 1%, 0.0625W, METAL FILM, 0402; Resistance:0.01ohm; Product Range:PE_L Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:63mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

RES, 0R01, 1%, 0.0625W, METAL FILM, 0402; Resistance:0.01ohm; Product Range:PE_L Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:63mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 1%, 0.0625W, Metal Film, 0402; Resistance Yageo - 49AK7559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1%, 0.0625W, Metal Film, 0402; Resistance Yageo
49AK7559
Res, 0R01, 1%, 0.0625W, Metal Film, 0402; Resistance Yageo 49AK7559
RES, 0R01, 1%, 0.0625W, METAL FILM, 0402; Resistance:0.01ohm; Product Range:PE_L Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:63mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

RES, 0R01, 1%, 0.0625W, METAL FILM, 0402; Resistance:0.01ohm; Product Range:PE_L Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:63mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
RES 0.01 OHM 1% 1/16W 0402 - 898-PE0402FRF070R01L - Utmel Electronic Limited
Hong Kong, China
RES 0.01 OHM 1% 1/16W 0402
898-PE0402FRF070R01L
RES 0.01 OHM 1% 1/16W 0402 898-PE0402FRF070R01L
RES 0.01 OHM 1% 1/16W 0402

RES 0.01 OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - PE0402FRF070R01L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PE0402FRF070R01L
Chip Resistor - Surface Mount PE0402FRF070R01L
RES 0.01 OHM 1% 1/16W 0402

RES 0.01 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number YAG6001TR-ND 49AK7560 898-PE0402FRF070R01L PE0402FRF070R01L
Product Name Chip Resistor - Surface Mount Res, 0R01, 1%, 0.0625W, Metal Film, 0402; Resistance Yageo RES 0.01 OHM 1% 1/16W 0402 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalFilm MetalFilm Metal Foil; Metal Foil MetalFilm
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details