Yageo USA Chip Resistor - Surface Mount PE0100FRG071RL

Description
1 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Automotive AEC-Q200, Current Sense Metal Film
Request a Quote Datasheet
Description
1 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Automotive AEC-Q200, Current Sense Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-PE0100FRG071RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE0100FRG071RLTR-ND
Chip Resistor - Surface Mount 13-PE0100FRG071RLTR-ND
1 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Automotive AEC-Q200, Current Sense Metal Film

1 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Automotive AEC-Q200, Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PE0100FRG071RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE0100FRG071RLDKR-ND
Chip Resistor - Surface Mount 13-PE0100FRG071RLDKR-ND
1 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Automotive AEC-Q200, Current Sense Metal Film

1 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Automotive AEC-Q200, Current Sense Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PE0100FRG071RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PE0100FRG071RLCT-ND
Chip Resistor - Surface Mount 13-PE0100FRG071RLCT-ND
1 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Automotive AEC-Q200, Current Sense Metal Film

1 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Automotive AEC-Q200, Current Sense Metal Film

Buy Now Datasheet
Res, 1R, 1%, 0.0313W, Metal Film, 01005; Resistance Yageo - 58AK7683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.0313W, Metal Film, 01005; Resistance Yageo
58AK7683
Res, 1R, 1%, 0.0313W, Metal Film, 01005; Resistance Yageo 58AK7683
RES, 1R, 1%, 0.0313W, METAL FILM, 01005; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:313mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Metal Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 1R, 1%, 0.0313W, METAL FILM, 01005; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:313mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Metal Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 1%, 0.0313W, Metal Film, 01005; Resistance Yageo - 58AK3219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.0313W, Metal Film, 01005; Resistance Yageo
58AK3219
Res, 1R, 1%, 0.0313W, Metal Film, 01005; Resistance Yageo 58AK3219
RES, 1R, 1%, 0.0313W, METAL FILM, 01005; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:313mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Metal Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 1R, 1%, 0.0313W, METAL FILM, 01005; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:313mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Metal Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - PE0100FRG071RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
PE0100FRG071RL
Resistors - Chip Resistor - Surface Mount PE0100FRG071RL
RES 1 OHM 1% 1/32W 01005

RES 1 OHM 1% 1/32W 01005

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-PE0100FRG071RLTR-ND 58AK7683 PE0100FRG071RL
Product Name Chip Resistor - Surface Mount Res, 1R, 1%, 0.0313W, Metal Film, 01005; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging 01005; 01005 01005; 01005 [0402 Metric] 01005; 0402; 01005 (0402 Metric)
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9240 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details