RES 0.02 OHM 1% 2W 2512
RES 0.02 OHM 1% 2W 2512
RES 0.02 OHM 1% 2W 2512
RESISTOR CHIP
RES, R025, 2W, 2512, METAL STRIP; Resistance:0.025ohm;
RES, R025, 2W, 2512, METAL STRIP; Resistance:0.025ohm;
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 13-PA2512FKF7W0R025EDKR-ND | PA2512FKF7W0R025E | 59AK5926 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, R025, 2W, 2512, Metal Strip; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | MetalAlloy | MetalAlloy | MetalAlloy |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] | |
| Resistance Range | 0.0200 ohms | 0.0200 ohms | 0.0250 ohms |