Yageo USA 0.05 OHM 3W Resistor PA2512FKF7T0R05E

Description
RES 0.05 OHM 1% 3W 2512 Product overview: PA2512FKF7T0R05E from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PA2512FKF7T0R05E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.05 OHM 1% 3W 2512 Product overview: PA2512FKF7T0R05E from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PA2512FKF7T0R05E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.05 OHM 3W Resistor - 52-PA2512FKF7T0R05E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05 OHM 3W Resistor
52-PA2512FKF7T0R05E
0.05 OHM 3W Resistor 52-PA2512FKF7T0R05E
RES 0.05 OHM 1% 3W 2512 Product overview: PA2512FKF7T0R05E from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PA2512FKF7T0R05E can be used for catalog matching and distributor lookup.

RES 0.05 OHM 1% 3W 2512 Product overview: PA2512FKF7T0R05E from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PA2512FKF7T0R05E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-PA2512FKF7T0R05EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PA2512FKF7T0R05EDKR-ND
Chip Resistor - Surface Mount 13-PA2512FKF7T0R05EDKR-ND
RES 0.05 OHM 1% 3W 2512

RES 0.05 OHM 1% 3W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PA2512FKF7T0R05ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PA2512FKF7T0R05ECT-ND
Chip Resistor - Surface Mount 13-PA2512FKF7T0R05ECT-ND
RES 0.05 OHM 1% 3W 2512

RES 0.05 OHM 1% 3W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PA2512FKF7T0R05ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PA2512FKF7T0R05ETR-ND
Chip Resistor - Surface Mount 13-PA2512FKF7T0R05ETR-ND
RES 0.05 OHM 1% 3W 2512

RES 0.05 OHM 1% 3W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - PA2512FKF7T0R05E - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PA2512FKF7T0R05E
Chip Resistor - Surface Mount PA2512FKF7T0R05E
RES SENSE 0.05 OHM 1% 2W 2512

RES SENSE 0.05 OHM 1% 2W 2512

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - PA2512FKF7T0R05E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PA2512FKF7T0R05E
Resistors - Chip Resistor - Surface Mount PA2512FKF7T0R05E
RES 0.05 OHM 1% 3W 2512

RES 0.05 OHM 1% 3W 2512

Supplier's Site
Res, R05, 3W, 2512, Metal Strip; Resistance Yageo - 58AK9732 - Newark, An Avnet Company
Chicago, IL, United States
Res, R05, 3W, 2512, Metal Strip; Resistance Yageo
58AK9732
Res, R05, 3W, 2512, Metal Strip; Resistance Yageo 58AK9732
RES, R05, 3W, 2512, METAL STRIP; Resistance:0.05ohm; Product Range:PA_E Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, R05, 3W, 2512, METAL STRIP; Resistance:0.05ohm; Product Range:PA_E Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Res, R05, 3W, 2512, Metal Strip; Resistance Yageo - 58AK9731 - Newark, An Avnet Company
Chicago, IL, United States
Res, R05, 3W, 2512, Metal Strip; Resistance Yageo
58AK9731
Res, R05, 3W, 2512, Metal Strip; Resistance Yageo 58AK9731
RES, R05, 3W, 2512, METAL STRIP; Resistance:0.05ohm; Product Range:PA_E Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, R05, 3W, 2512, METAL STRIP; Resistance:0.05ohm; Product Range:PA_E Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-PA2512FKF7T0R05E 13-PA2512FKF7T0R05EDKR-ND PA2512FKF7T0R05E PA2512FKF7T0R05E 58AK9732
Product Name 0.05 OHM 3W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, R05, 3W, 2512, Metal Strip; Resistance Yageo
Technology / Construction Metal Element MetalAlloy MetalAlloy MetalOxide MetalAlloy
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Power Rating 3 watts 3 watts 3 watts 3 watts 3 watts
Operating Temperature -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 6-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details