Yageo USA 3W 0.005ohm Resistor PA2512FKF7T0R005E

Description
Fixed Resistor, Metal Alloy, 3W, 0.005ohm, 1% +/-Tol, -100,100ppm/Cel, 2512 Product overview: PA2512FKF7T0R005E from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 0.005ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 0.005ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PA2512FKF7T0R005E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Alloy, 3W, 0.005ohm, 1% +/-Tol, -100,100ppm/Cel, 2512 Product overview: PA2512FKF7T0R005E from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 0.005ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 0.005ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PA2512FKF7T0R005E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W 0.005ohm Resistor - 52-PA2512FKF7T0R005E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3W 0.005ohm Resistor
52-PA2512FKF7T0R005E
3W 0.005ohm Resistor 52-PA2512FKF7T0R005E
Fixed Resistor, Metal Alloy, 3W, 0.005ohm, 1% +/-Tol, -100,100ppm/Cel, 2512 Product overview: PA2512FKF7T0R005E from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 0.005ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 0.005ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PA2512FKF7T0R005E can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Alloy, 3W, 0.005ohm, 1% +/-Tol, -100,100ppm/Cel, 2512 Product overview: PA2512FKF7T0R005E from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 0.005ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 0.005ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PA2512FKF7T0R005E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG5999TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5999TR-ND
Chip Resistor - Surface Mount YAG5999TR-ND
5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5999CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5999CT-ND
Chip Resistor - Surface Mount YAG5999CT-ND
5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5999DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5999DKR-ND
Chip Resistor - Surface Mount YAG5999DKR-ND
5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PA2512FKF7T0R005E
888514-PA2512FKF7T0R005E
Chip Resistor - Surface Mount - PA2512FKF7T0R005E 888514-PA2512FKF7T0R005E
Manufacturer: Yageo Win Source Part Number: 888514-PA2512FKF7T0R 005E Series: PA_E Operating Temperature Range: -55°C ~ 170°C Features: 5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG5999DKR, YAG5999TR, YAG5999CT, PA2512FKF7T0R005E-ND

Manufacturer: Yageo
Win Source Part Number: 888514-PA2512FKF7T0R005E
Series: PA_E
Operating Temperature Range: -55°C ~ 170°C
Features: 5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG5999DKR, YAG5999TR, YAG5999CT, PA2512FKF7T0R005E-ND

Buy Now Datasheet
Surface Mount Resistors - 1995862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995862
Surface Mount Resistors 1995862
Yageo PA2512FKF7T0R005E

Yageo PA2512FKF7T0R005E

Supplier's Site
Surface Mount Resistors - 1995861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995861
Surface Mount Resistors 1995861
Yageo PA2512FKF7T0R005E

Yageo PA2512FKF7T0R005E

Supplier's Site
Surface Mount Resistors - 1995862P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995862P
Surface Mount Resistors 1995862P
Yageo PA2512FKF7T0R005E

Yageo PA2512FKF7T0R005E

Supplier's Site
Res, Aec-Q200, 0R005, 1%, 3W, 2512 Rohs Compliant Yageo - 82AH7692 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 0R005, 1%, 3W, 2512 Rohs Compliant Yageo
82AH7692
Res, Aec-Q200, 0R005, 1%, 3W, 2512 Rohs Compliant Yageo 82AH7692
RES, AEC-Q200, 0R005, 1%, 3W, 2512 ROHS COMPLIANT: YES

RES, AEC-Q200, 0R005, 1%, 3W, 2512 ROHS COMPLIANT: YES

Supplier's Site
Product Length Yageo - 58AK5812 - Newark, An Avnet Company
Chicago, IL, United States
Product Length Yageo
58AK5812
Product Length Yageo 58AK5812
Product Length:6.35mm; Product Width:3.18mm; Product Height:0.63mm; Operating Temperature Min:-55°C; Operating Temperature Max:170°C RoHS Compliant: Yes

Product Length:6.35mm; Product Width:3.18mm; Product Height:0.63mm; Operating Temperature Min:-55°C; Operating Temperature Max:170°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PA2512FKF7T0R005E - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PA2512FKF7T0R005E
Chip Resistor - Surface Mount PA2512FKF7T0R005E
RES 0.005 OHM 1% 3W 2512

RES 0.005 OHM 1% 3W 2512

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-PA2512FKF7T0R005E YAG5999TR-ND 888514-PA2512FKF7T0R005E 1995862 1995862P 82AH7692 58AK5812 PA2512FKF7T0R005E
Product Name 3W 0.005ohm Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - PA2512FKF7T0R005E Surface Mount Resistors Surface Mount Resistors Res, Aec-Q200, 0R005, 1%, 3W, 2512 Rohs Compliant Yageo Product Length Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy Current Sensing Current Sensing MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176092-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1400 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-SR731HTTC7R5JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details