RES 0.00075 OHM 1% 2W 2512
RES 0.00075 OHM 1% 2W 2512
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-PA2512FKF070U75ETR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 2512; 2512 |
| Resistance Range | 7.50E-4 ohms |