Yageo USA Chip Resistor - Surface Mount PA2512FKE7W0R025E

Description
RES 0.025 OHM 1% 2W 2512
Request a Quote Datasheet
Description
RES 0.025 OHM 1% 2W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-PA2512FKE7W0R025EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PA2512FKE7W0R025EDKR-ND
Chip Resistor - Surface Mount 13-PA2512FKE7W0R025EDKR-ND
RES 0.025 OHM 1% 2W 2512

RES 0.025 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PA2512FKE7W0R025ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PA2512FKE7W0R025ECT-ND
Chip Resistor - Surface Mount 13-PA2512FKE7W0R025ECT-ND
RES 0.025 OHM 1% 2W 2512

RES 0.025 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PA2512FKE7W0R025ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PA2512FKE7W0R025ETR-ND
Chip Resistor - Surface Mount 13-PA2512FKE7W0R025ETR-ND
RES 0.025 OHM 1% 2W 2512

RES 0.025 OHM 1% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - PA2512FKE7W0R025E - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PA2512FKE7W0R025E
Chip Resistor - Surface Mount PA2512FKE7W0R025E
RES 0.025 50PPM 1% 2W 2512

RES 0.025 50PPM 1% 2W 2512

Supplier's Site Datasheet
Res, R025, 2W, 2512, Metal Strip; Resistance Yageo - 58AK3206 - Newark, An Avnet Company
Chicago, IL, United States
Res, R025, 2W, 2512, Metal Strip; Resistance Yageo
58AK3206
Res, R025, 2W, 2512, Metal Strip; Resistance Yageo 58AK3206
RES, R025, 2W, 2512, METAL STRIP; Resistance:0.025ohm; Product Range:PA_E Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, R025, 2W, 2512, METAL STRIP; Resistance:0.025ohm; Product Range:PA_E Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R025, 2W, 2512, Metal Strip; Resistance Yageo - 59AK5913 - Newark, An Avnet Company
Chicago, IL, United States
Res, R025, 2W, 2512, Metal Strip; Resistance Yageo
59AK5913
Res, R025, 2W, 2512, Metal Strip; Resistance Yageo 59AK5913
RES, R025, 2W, 2512, METAL STRIP; Resistance:0.025ohm; Product Range:PA_E Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, R025, 2W, 2512, METAL STRIP; Resistance:0.025ohm; Product Range:PA_E Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 13-PA2512FKE7W0R025EDKR-ND PA2512FKE7W0R025E 58AK3206
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, R025, 2W, 2512, Metal Strip; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details