Yageo USA Chip Resistor - Surface Mount PA1206FRF470R005Z

Description
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-PA1206FRF470R005ZCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PA1206FRF470R005ZCT-ND
Chip Resistor - Surface Mount 13-PA1206FRF470R005ZCT-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PA1206FRF470R005ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PA1206FRF470R005ZDKR-ND
Chip Resistor - Surface Mount 13-PA1206FRF470R005ZDKR-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PA1206FRF470R005ZTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PA1206FRF470R005ZTR-ND
Chip Resistor - Surface Mount 13-PA1206FRF470R005ZTR-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Res, R005, 1W, 1206, Metal Strip; Resistance Yageo - 58AK3192 - Newark, An Avnet Company
Chicago, IL, United States
Res, R005, 1W, 1206, Metal Strip; Resistance Yageo
58AK3192
Res, R005, 1W, 1206, Metal Strip; Resistance Yageo 58AK3192
RES, R005, 1W, 1206, METAL STRIP; Resistance:0.005ohm; Product Range:PA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm

RES, R005, 1W, 1206, METAL STRIP; Resistance:0.005ohm; Product Range:PA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm

Supplier's Site Datasheet
Res, R005, 1W, 1206, Metal Strip; Resistance Yageo - 59AK5889 - Newark, An Avnet Company
Chicago, IL, United States
Res, R005, 1W, 1206, Metal Strip; Resistance Yageo
59AK5889
Res, R005, 1W, 1206, Metal Strip; Resistance Yageo 59AK5889
RES, R005, 1W, 1206, METAL STRIP; Resistance:0.005ohm; Product Range:PA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm

RES, R005, 1W, 1206, METAL STRIP; Resistance:0.005ohm; Product Range:PA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-PA1206FRF470R005ZCT-ND 58AK3192
Product Name Chip Resistor - Surface Mount Res, R005, 1W, 1206, Metal Strip; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details