The Yageo PA series current sensor, specifically part number 58AK5794, is designed for automotive applications and features a low temperature coefficient of resistance (TCR). It is available in various sizes ranging from 0100 to 2512 and offers tolerances of ±0.5%, ±1%, and ±5%. The product is AEC-Q200 qualified, ensuring high reliability and performance in automotive environments. It is RoHS compliant and halogen-free, contributing to reduced environmental impact. The resistance values range from 0.5 mΩ to 20 mΩ, making it suitable for current sensing applications in devices such as smartphones, batteries, computers, and automotive electronics. The moisture sensitivity level is rated at MSL 1, indicating robust performance under typical handling conditions.
5 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
5 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
5 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
RES 0.005 OHM 1% 1/4W 1206
CURRENT SENSE 5 MOHMS 250 MWA 1 % SMD ROHS COMPLIANT: YES
Product Height:0.4mm; Operating Temperature Min:-55°C; Operating Temperature Max:170°C RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | YAG6084CT-ND | PA1206FRF070R005L | 58AK9702 | 58AK5794 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Current Sense 5 Mohms 250 Mwa 1 % Smd Rohs Compliant Yageo | Product Height Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | ||
| Technology / Construction | MetalAlloy | MetalOxide | ||
| Mounting / Packaging | 1206; 1206 | 1206; 1206 (3216 Metric) | ||
| Resistance Range | 0.0050 ohms | 0.0050 ohms |