Yageo USA Chip Resistor - Surface Mount PA1206FRE470R015Z

Description
RES 0.015 OHM 1% 1W 1206
Request a Quote Datasheet
Description
RES 0.015 OHM 1% 1W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-PA1206FRE470R015ZTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PA1206FRE470R015ZTR-ND
Chip Resistor - Surface Mount 13-PA1206FRE470R015ZTR-ND
RES 0.015 OHM 1% 1W 1206

RES 0.015 OHM 1% 1W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PA1206FRE470R015ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PA1206FRE470R015ZDKR-ND
Chip Resistor - Surface Mount 13-PA1206FRE470R015ZDKR-ND
RES 0.015 OHM 1% 1W 1206

RES 0.015 OHM 1% 1W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PA1206FRE470R015ZCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PA1206FRE470R015ZCT-ND
Chip Resistor - Surface Mount 13-PA1206FRE470R015ZCT-ND
RES 0.015 OHM 1% 1W 1206

RES 0.015 OHM 1% 1W 1206

Buy Now Datasheet
Res, 0R015, 1%, 1W, Metal Strip, 1206; Resistance Yageo - 59AK3817 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 1%, 1W, Metal Strip, 1206; Resistance Yageo
59AK3817
Res, 0R015, 1%, 1W, Metal Strip, 1206; Resistance Yageo 59AK3817
RES, 0R015, 1%, 1W, METAL STRIP, 1206; Resistance:0.015ohm; Product Range:PA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R015, 1%, 1W, METAL STRIP, 1206; Resistance:0.015ohm; Product Range:PA Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sensing Pa Series 1206 (3216) 0.015 Ohm ±1% 1 Rohs Compliant Yageo - 58AK3187 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensing Pa Series 1206 (3216) 0.015 Ohm ±1% 1 Rohs Compliant Yageo
58AK3187
Current Sensing Pa Series 1206 (3216) 0.015 Ohm ±1% 1 Rohs Compliant Yageo 58AK3187
CURRENT SENSING PA SERIES 1206 (3216) 0.015 OHM ±1% 1 ROHS COMPLIANT: YES

CURRENT SENSING PA SERIES 1206 (3216) 0.015 OHM ±1% 1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-PA1206FRE470R015ZTR-ND 59AK3817 58AK3187
Product Name Chip Resistor - Surface Mount Res, 0R015, 1%, 1W, Metal Strip, 1206; Resistance Yageo Current Sensing Pa Series 1206 (3216) 0.015 Ohm ±1% 1 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details