Yageo USA Chip Resistor - Surface Mount PA0603FRL5L2U5L

Description
RES CHIP 0603
Request a Quote Datasheet
Description
RES CHIP 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-PA0603FRL5L2U5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PA0603FRL5L2U5LTR-ND
Chip Resistor - Surface Mount 13-PA0603FRL5L2U5LTR-ND
RES CHIP 0603

RES CHIP 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PA0603FRL5L2U5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PA0603FRL5L2U5LDKR-ND
Chip Resistor - Surface Mount 13-PA0603FRL5L2U5LDKR-ND
RES CHIP 0603

RES CHIP 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-PA0603FRL5L2U5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-PA0603FRL5L2U5LCT-ND
Chip Resistor - Surface Mount 13-PA0603FRL5L2U5LCT-ND
RES CHIP 0603

RES CHIP 0603

Buy Now Datasheet
Res, R0025, 3W, 0603, Metal Strip; Resistance Yageo - 59AK1714 - Newark, An Avnet Company
Chicago, IL, United States
Res, R0025, 3W, 0603, Metal Strip; Resistance Yageo
59AK1714
Res, R0025, 3W, 0603, Metal Strip; Resistance Yageo 59AK1714
RES, R0025, 3W, 0603, METAL STRIP; Resistance:0.0025ohm ; Product Range:PA Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm

RES, R0025, 3W, 0603, METAL STRIP; Resistance:0.0025ohm; Product Range:PA Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm

Supplier's Site Datasheet
Res, R0025, 3W, 0603, Metal Strip; Resistance Yageo - 59AK1713 - Newark, An Avnet Company
Chicago, IL, United States
Res, R0025, 3W, 0603, Metal Strip; Resistance Yageo
59AK1713
Res, R0025, 3W, 0603, Metal Strip; Resistance Yageo 59AK1713
RES, R0025, 3W, 0603, METAL STRIP; Resistance:0.0025ohm ; Product Range:PA Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm

RES, R0025, 3W, 0603, METAL STRIP; Resistance:0.0025ohm; Product Range:PA Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-PA0603FRL5L2U5LTR-ND 59AK1714
Product Name Chip Resistor - Surface Mount Res, R0025, 3W, 0603, Metal Strip; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details