TSS DO214AA/SMB, 275V 45A, REEL
TVS THYRISTOR, 275V, 45A, DO-214AA; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA; Thyristor Type:Surge Protector; Breakover Voltage Vbo Max:-; No. of Circuits:1Circuits; Peak Pulse Current RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P3100SA | 29AH1224 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Tvs Thyristor, 275V, 45A, Do-214Aa; Reverse Stand-Off Voltage Vrwm Yageo |
| Package | SMB; DO-214AA (SMB) |