KEMET Electronics Corporation Film Capacitors P295BE561M500A

Description
CAP FILM RAD SAFETY EMI Y1
Request a Quote Datasheet
Description
CAP FILM RAD SAFETY EMI Y1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-P295BE561M500A-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-P295BE561M500A-ND
Film Capacitors 399-P295BE561M500A-ND
CAP FILM RAD SAFETY EMI Y1

CAP FILM RAD SAFETY EMI Y1

Buy Now Datasheet
Cap, Sup, Y1, Paper, 560Pf, 500Vac, Rad; Dielectric Type Kemet - 78Y6731 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, Y1, Paper, 560Pf, 500Vac, Rad; Dielectric Type Kemet
78Y6731
Cap, Sup, Y1, Paper, 560Pf, 500Vac, Rad; Dielectric Type Kemet 78Y6731
CAP, SUP, Y1, PAPER, 560PF, 500VAC, RAD; Dielectric Type:Metallized Paper; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:560pF; Capacitance Tolerance:± 20%; Suppression Class:Y1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, SUP, Y1, PAPER, 560PF, 500VAC, RAD; Dielectric Type:Metallized Paper; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:560pF; Capacitance Tolerance:± 20%; Suppression Class:Y1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - P295BE561M500A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
P295BE561M500A
Capacitors - Film Capacitors P295BE561M500A
CAP FILM RAD SAFETY EMI Y1

CAP FILM RAD SAFETY EMI Y1

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-P295BE561M500A-ND 78Y6731 P295BE561M500A
Product Name Film Capacitors Cap, Sup, Y1, Paper, 560Pf, 500Vac, Rad; Dielectric Type Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 115 C (-40 to 239 F)
Electrostatic Capacitors Paper, Metallized Metallized Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH0R9B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details