KEMET Electronics Corporation Film Capacitors P278EL154M480A

Description
0.15µF Film Capacitor 480V Paper, Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 480V Paper, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-14140-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-14140-ND
Film Capacitors 399-14140-ND
0.15µF Film Capacitor 480V Paper, Metallized Radial

0.15µF Film Capacitor 480V Paper, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - P278EL154M480A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
P278EL154M480A
Capacitors - Film Capacitors P278EL154M480A
CAP FILM 0.15UF 20% 480VAC RAD

CAP FILM 0.15UF 20% 480VAC RAD

Supplier's Site
Film Capacitors - P278EL154M480A - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
P278EL154M480A
Film Capacitors P278EL154M480A
CAP FILM 0.15UF 20% 480VAC RAD

CAP FILM 0.15UF 20% 480VAC RAD

Supplier's Site Datasheet
Cap, 0.15Μf, 20%, Paper, Radial; Capacitance Kemet - 44AC2812 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 20%, Paper, Radial; Capacitance Kemet
44AC2812
Cap, 0.15Μf, 20%, Paper, Radial; Capacitance Kemet 44AC2812
CAP, 0.15µF, 20%, PAPER, RADIAL; Capacitance:0.15µF; Suppression Class:X1; Product Range:P278 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:Paper (MP); Capacitance Tolerance:± 20%; dv/dt Rating:600V/µs;RoHS Compliant: Yes

CAP, 0.15µF, 20%, PAPER, RADIAL; Capacitance:0.15µF; Suppression Class:X1; Product Range:P278 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:Paper (MP); Capacitance Tolerance:± 20%; dv/dt Rating:600V/µs;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-14140-ND P278EL154M480A P278EL154M480A 44AC2812
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 0.15Μf, 20%, Paper, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Paper, Metallized Paper, Metallized Paper; Paper, Metallized Paper; Paper (MP)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers