Win Source Part Number: 1361816-P2300SD
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: P
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Base Product Number: P2300
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
Capacitance: 100pF
ECCN: EAR99
Current - Peak Pulse (10/1000µs): 200 A
Voltage - Off State: 190V
Voltage - Breakover: 260V
Current - Hold (Ih): 50 mA
Number of Elements: 1
Voltage - On State: 4 V
TVS THYRISTOR, 190V, 200A, DO-214AA; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA; Thyristor Type:Surge Protector; Breakover Voltage Vbo Max:-; No. of Circuits:1Circuits; Peak Pulse Current RoHS Compliant: Yes
TSS DO214AA/SMB, 190V 200A, REEL
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361816-P2300SD | 29AH1222 | P2300SD |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors | Tvs Thyristor, 190V, 200A, Do-214Aa; Reverse Stand-Off Voltage Vrwm Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| Package | DO-214AA, SMB | SMB; DO-214AA (SMB) |