TVS THYRISTOR, 65V, 100A, DO-214AA; Reverse Stand-Off Voltage Vrwm:-; No. of Pins:2Pins; TVS Thyristor Case Style:DO-214AA; Thyristor Type:Surge Protector; Breakover Voltage Vbo Max:-; No. of Circuits:1Circuits; Peak Pulse Current RoHS Compliant: Yes
TSS DO214AA/SMB, 65V 100A, REEL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 29AH1219 | P0720SC |
| Product Name | Tvs Thyristor, 65V, 100A, Do-214Aa; Reverse Stand-Off Voltage Vrwm Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| RoHS Compliant | RoHS |