KEMET Electronics Corporation Temperature Sensors - Thermostats - Mechanical OHD5R-130B

Description
THERMOSTAT 130DEG C SPST-NC MOD
Request a Quote
Description
THERMOSTAT 130DEG C SPST-NC MOD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OHD Thermal Guard is a mechanical thermostat designed for thermal monitoring and safety compliance in electronic devices. It operates within a temperature range of +30°C to +130°C, with various models available in 5°C increments. The device features a compact and lightweight design, making it easy to handle and install. It is constructed to be dust, explosion, and corrosion-proof, ensuring durability in various environments. The thermostat utilizes a proprietary temperature-sensing material called Thermorite, which changes its magnetic properties at the Curie temperature, providing high reliability and fast response times. The product is UL, CSA, and TvúV approved, and complies with RoHS and REACH standards. It is suitable for applications such as overheating monitoring in power transistors, motors, and general appliances.

Datasheet Summary
Powered by GS/AI

The OHD Thermal Guard is a mechanical thermostat designed for thermal monitoring and safety compliance in electronic devices. It operates within a temperature range of +30°C to +130°C, with various models available in 5°C increments. The device features a compact and lightweight design, making it easy to handle and install. It is constructed to be dust, explosion, and corrosion-proof, ensuring durability in various environments. The thermostat utilizes a proprietary temperature-sensing material called Thermorite, which changes its magnetic properties at the Curie temperature, providing high reliability and fast response times. The product is UL, CSA, and TvúV approved, and complies with RoHS and REACH standards. It is suitable for applications such as overheating monitoring in power transistors, motors, and general appliances.

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Thermostats - Mechanical - 399-20067-ND - DigiKey
Thief River Falls, MN, United States
Temperature Sensors - Thermostats - Mechanical
399-20067-ND
Temperature Sensors - Thermostats - Mechanical 399-20067-ND
THERMOSTAT 130DEG C SPST-NC MOD

THERMOSTAT 130DEG C SPST-NC MOD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermal Switches and Thermal Protectors
Product Number 399-20067-ND
Product Name Temperature Sensors - Thermostats - Mechanical
Switch Type Normally Closed, NC
Mounting/Configuration Surface Mount
High Temperature Set Point 266 F (130 C)
Repeatability / Tolerance 9 +/-F (5 +/-C)
Poles Single Pole, SP
Unlock Full Specs
to access all available technical data

Similar Products

132TC Temperature Switch/Internal Adjustment -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
MTE - mte - BARTEC
Specs
High Temperature Set Point -40 to 104 F (-40 to 40 C)
Operating Temperature -40 to 40 F (-40 to 4 C)
View Details
Creep-Action Thermostat With Crimp Connections - A - Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Hysteresis/ Differential 1 to 2 DegF (0.5556 to 1.11 DegC)
View Details