KEMET Electronics Corporation Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-95M OHD3-95M

Description
Manufacturer: Kemet Win Source Part Number: 1232919-OHD3-95M Series: OHD Termination Style: Solder Lug Package: Module Mounting: Chassis Mount Circuit: SPST-NO Switching Temperature: 203°F (95°C) Current Rating - AC: 0.3A (100V) Current Rating - DC: 0.3A (100V) Categories: Sensors, Transducers Manufacturer Homepage: www.kemet.com ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1232919-OHD3-95M Series: OHD Termination Style: Solder Lug Package: Module Mounting: Chassis Mount Circuit: SPST-NO Switching Temperature: 203°F (95°C) Current Rating - AC: 0.3A (100V) Current Rating - DC: 0.3A (100V) Categories: Sensors, Transducers Manufacturer Homepage: www.kemet.com ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-95M - 1232919-OHD3-95M - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-95M
1232919-OHD3-95M
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-95M 1232919-OHD3-95M
Manufacturer: Kemet Win Source Part Number: 1232919-OHD3-95M Series: OHD Termination Style: Solder Lug Package: Module Mounting: Chassis Mount Circuit: SPST-NO Switching Temperature: 203°F (95°C) Current Rating - AC: 0.3A (100V) Current Rating - DC: 0.3A (100V) Categories: Sensors, Transducers Manufacturer Homepage: www.kemet.com ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Kemet
Win Source Part Number: 1232919-OHD3-95M
Series: OHD
Termination Style: Solder Lug
Package: Module
Mounting: Chassis Mount
Circuit: SPST-NO
Switching Temperature: 203°F (95°C)
Current Rating - AC: 0.3A (100V)
Current Rating - DC: 0.3A (100V)
Categories: Sensors, Transducers
Manufacturer Homepage: www.kemet.com
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1232919-OHD3-95M
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-95M
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
RealProbeTemp - RPT0K1.625.2K.A.385-4.H - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting 4x Cu/Ag stranded wire, AWG 28/7, PFTE-insulated
View Details
Motion Sensor ICs - 1942968P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
InGaAs image sensors, Line sensors - G17225-1024DG - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details