KEMET Electronics Corporation Temperature Sensors OHD3-80B

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - OHD3-80B - Richardson RFPD
Downers Grove, IL, United States
Temperature Sensors
OHD3-80B
Temperature Sensors OHD3-80B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-80B - 1232912-OHD3-80B - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-80B
1232912-OHD3-80B
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-80B 1232912-OHD3-80B
Manufacturer: Kemet Win Source Part Number: 1232912-OHD3-80B Series: OHD Termination Style: Solder Lug Package: Module Mounting: Chassis Mount Circuit: SPST-NC Switching Temperature: 176°F (80°C) Current Rating - AC: 0.3A (100V) Current Rating - DC: 0.3A (100V) Categories: Sensors, Transducers Manufacturer Homepage: www.kemet.com ECCN: EAR99 Country of Origin: China Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Kemet
Win Source Part Number: 1232912-OHD3-80B
Series: OHD
Termination Style: Solder Lug
Package: Module
Mounting: Chassis Mount
Circuit: SPST-NC
Switching Temperature: 176°F (80°C)
Current Rating - AC: 0.3A (100V)
Current Rating - DC: 0.3A (100V)
Categories: Sensors, Transducers
Manufacturer Homepage: www.kemet.com
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number OHD3-80B 1232912-OHD3-80B
Product Name Temperature Sensors Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-80B
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thermal gas flow sensor FS2 with long wires - FS2T.0.1E.300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Enamelled copper wire
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 4 to 18 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details