Manufacturer: Kemet
Win Source Part Number: 1232893-OHD3-120M
Series: OHD
Termination Style: Solder Lug
Package: Module
Mounting: Chassis Mount
Circuit: SPST-NO
Switching Temperature: 248°F (120°C)
Current Rating - AC: 0.3A (100V)
Current Rating - DC: 0.3A (100V)
Categories: Sensors, Transducers
Manufacturer Homepage: www.kemet.com
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1232893-OHD3-120M |
| Product Name | Electrical Parts - OHD3-120M |