KEMET Electronics Corporation Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-110M OHD3-110M

Description
Manufacturer: Kemet Win Source Part Number: 1232890-OHD3-110M Series: OHD Termination Style: Solder Lug Package: Module Mounting: Chassis Mount Circuit: SPST-NO Switching Temperature: 230°F (110°C) Current Rating - AC: 0.3A (100V) Current Rating - DC: 0.3A (100V) Categories: Sensors, Transducers Manufacturer Homepage: www.kemet.com ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1232890-OHD3-110M Series: OHD Termination Style: Solder Lug Package: Module Mounting: Chassis Mount Circuit: SPST-NO Switching Temperature: 230°F (110°C) Current Rating - AC: 0.3A (100V) Current Rating - DC: 0.3A (100V) Categories: Sensors, Transducers Manufacturer Homepage: www.kemet.com ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-110M - 1232890-OHD3-110M - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-110M
1232890-OHD3-110M
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-110M 1232890-OHD3-110M
Manufacturer: Kemet Win Source Part Number: 1232890-OHD3-110M Series: OHD Termination Style: Solder Lug Package: Module Mounting: Chassis Mount Circuit: SPST-NO Switching Temperature: 230°F (110°C) Current Rating - AC: 0.3A (100V) Current Rating - DC: 0.3A (100V) Categories: Sensors, Transducers Manufacturer Homepage: www.kemet.com ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Kemet
Win Source Part Number: 1232890-OHD3-110M
Series: OHD
Termination Style: Solder Lug
Package: Module
Mounting: Chassis Mount
Circuit: SPST-NO
Switching Temperature: 230°F (110°C)
Current Rating - AC: 0.3A (100V)
Current Rating - DC: 0.3A (100V)
Categories: Sensors, Transducers
Manufacturer Homepage: www.kemet.com
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1232890-OHD3-110M
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-110M
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Te Connectivity - 33AC4134 - Newark, An Avnet Company
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details
InGaAs image sensors, Line sensors - G9494-256D - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 979996-A1363LLUTR-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers