KEMET Electronics Corporation Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-100B OHD3-100B

Description
Manufacturer: Kemet Win Source Part Number: 1232885-OHD3-100B Series: OHD Termination Style: Solder Lug Package: Module Mounting: Chassis Mount Circuit: SPST-NC Switching Temperature: 212°F (100°C) Current Rating - AC: 0.3A (100V) Current Rating - DC: 0.3A (100V) Categories: Sensors, Transducers Manufacturer Homepage: www.kemet.com ECCN: EAR99 Country of Origin: China Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1232885-OHD3-100B Series: OHD Termination Style: Solder Lug Package: Module Mounting: Chassis Mount Circuit: SPST-NC Switching Temperature: 212°F (100°C) Current Rating - AC: 0.3A (100V) Current Rating - DC: 0.3A (100V) Categories: Sensors, Transducers Manufacturer Homepage: www.kemet.com ECCN: EAR99 Country of Origin: China Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-100B - 1232885-OHD3-100B - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-100B
1232885-OHD3-100B
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-100B 1232885-OHD3-100B
Manufacturer: Kemet Win Source Part Number: 1232885-OHD3-100B Series: OHD Termination Style: Solder Lug Package: Module Mounting: Chassis Mount Circuit: SPST-NC Switching Temperature: 212°F (100°C) Current Rating - AC: 0.3A (100V) Current Rating - DC: 0.3A (100V) Categories: Sensors, Transducers Manufacturer Homepage: www.kemet.com ECCN: EAR99 Country of Origin: China Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Kemet
Win Source Part Number: 1232885-OHD3-100B
Series: OHD
Termination Style: Solder Lug
Package: Module
Mounting: Chassis Mount
Circuit: SPST-NC
Switching Temperature: 212°F (100°C)
Current Rating - AC: 0.3A (100V)
Current Rating - DC: 0.3A (100V)
Categories: Sensors, Transducers
Manufacturer Homepage: www.kemet.com
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1232885-OHD3-100B
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - OHD3-100B
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature & Humidity Sensor ICs - 1942940 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 85 C (185 F)
View Details
Image sensor modules - C15853-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details