75 Ohms ±5% 15W Through Hole Resistor Axial Anti-Arc, Flame Proof, Moisture Resistant, Non-Inductive, Safety Wirewound
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | NSP15AJB-75R-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 75 ohms |